Grayhill, Inc. Encoders - Industrial 62AG11-L5-060C

Description
ENCODER OPTICAL QUAD VERT CABLE
Request a Quote Datasheet
Description
ENCODER OPTICAL QUAD VERT CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - Industrial - GH7557-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
GH7557-ND
Encoders - Industrial GH7557-ND
ENCODER OPTICAL QUAD VERT CABLE

ENCODER OPTICAL QUAD VERT CABLE

Buy Now Datasheet
Sensors, Transducers -Encoders - Industrial - 62AG11-L5-060C - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers -Encoders - Industrial
62AG11-L5-060C
Sensors, Transducers -Encoders - Industrial 62AG11-L5-060C
Manufacturer: Grayhill Inc. Category: Sensors, Transducers -Encoders - Industrial Series: 62AG Package: Bulk Product Status: Active Output Type: Quadrature (Incremental) Pulses per Revolution: Pulses per Revolution Voltage - Supply: 5V Actuator Type: 1/4" Dia Flatted End

Manufacturer: Grayhill Inc.
Category: Sensors, Transducers -Encoders - Industrial
Series: 62AG
Package: Bulk
Product Status: Active
Output Type: Quadrature (Incremental)
Pulses per Revolution: Pulses per Revolution
Voltage - Supply: 5V
Actuator Type: 1/4" Dia Flatted End

Buy Now Datasheet
Encoder, Incremental, 5Vdc, 100Rpm; Encoder Technology Grayhill - 05W4457 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Incremental, 5Vdc, 100Rpm; Encoder Technology Grayhill
05W4457
Encoder, Incremental, 5Vdc, 100Rpm; Encoder Technology Grayhill 05W4457
ENCODER, INCREMENTAL, 5VDC, 100RPM; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:32PPR; No. of Detents:32 Detents; Orientation:Vertical ; Push Switch:With Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

ENCODER, INCREMENTAL, 5VDC, 100RPM; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:32PPR; No. of Detents:32 Detents; Orientation:Vertical; Push Switch:With Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders 5VDC 11deg 32pos LowTrq 510gf 6in Cbl

Encoders 5VDC 11deg 32pos LowTrq 510gf 6in Cbl

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number GH7557-ND 62AG11-L5-060C 05W4457 62AG11-L5-060C
Product Name Encoders - Industrial Sensors, Transducers -Encoders - Industrial Encoder, Incremental, 5Vdc, 100Rpm; Encoder Technology Grayhill Encoders
Encoder Technology Optical Optical
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature
Unlock Full Specs
to access all available technical data