Grayhill, Inc. Encoders - Industrial 62A22-02-060C

Description
ENCODER OPTICAL QUAD CABLE
Request a Quote Datasheet
Description
ENCODER OPTICAL QUAD CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - Industrial - GH7394-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
GH7394-ND
Encoders - Industrial GH7394-ND
ENCODER OPTICAL QUAD CABLE

ENCODER OPTICAL QUAD CABLE

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders Encoder 5V input 22.25deg or 16 Pos

Encoders Encoder 5V input 22.25deg or 16 Pos

Buy Now Datasheet
Optical Encoder; Encoder Technology Grayhill - 91F3832 - Newark, An Avnet Company
Chicago, IL, United States
Optical Encoder; Encoder Technology Grayhill
91F3832
Optical Encoder; Encoder Technology Grayhill 91F3832
OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:16PPR; No. of Detents:16 Detents; Orientation:Vertical ; Push Switch:With Push Switch; Encoder Output:Quadrature; Encoder Mounting:Panel Mount RoHS Compliant: Yes

OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:16PPR; No. of Detents:16 Detents; Orientation:Vertical; Push Switch:With Push Switch; Encoder Output:Quadrature; Encoder Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Encoder, Optical; 10 mA; 5 VDC; lt 10 Ohms; 6.0 in.; 1000 300 g - 70217222 - Allied Electronics, Inc.
Fort Worth, TX, USA
Encoder, Optical; 10 mA; 5 VDC; lt 10 Ohms; 6.0 in.; 1000 300 g
70217222
Encoder, Optical; 10 mA; 5 VDC; lt 10 Ohms; 6.0 in.; 1000 300 g 70217222
5 VDC , Reinforced Thermoplastic , -40 to +85 °C Temperature, Optical Encoders Low cost Long life High torque version to emphasize rotational feel Economical size Optically coupled for more than a million cycles Optional integral pushbutton Compatible with CMOS, TTL and HCMOS logic

5 VDC , Reinforced Thermoplastic , -40 to +85 °C Temperature, Optical Encoders

  • Low cost
  • Long life
  • High torque version to emphasize rotational feel
  • Economical size
  • Optically coupled for more than a million cycles
  • Optional integral pushbutton
  • Compatible with CMOS, TTL and HCMOS logic
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number GH7394-ND 62A22-02-060C 91F3832 70217222
Product Name Encoders - Industrial Encoders Optical Encoder; Encoder Technology Grayhill Encoder, Optical; 10 mA; 5 VDC; lt 10 Ohms; 6.0 in.; 1000 300 g
Encoder Technology Optical Optical Optical
Unlock Full Specs
to access all available technical data

Similar Products

D12 Magnetic Encoder - D12 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
Incremental Rotary Encoder - Model 15T/H Accu-Coder ® - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft
Diameter / Width 1.5 inch (38.1 mm)
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
kit-encoders - KTD-BC00B-0017-E66M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details