XP Power Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty...
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
Wide 8:1 Input Range Single Output Industry Standard 1/2 Brick -40 °C to +100 °C Operation 1500 VDC Isolation Output Trim ±10% Remote On/Off 3 Year Warranty

<< Prev Next >>