XP Power DC DC Converters QSB10024S05

Description
Isolated Module DC DC Converter 1 Output 5V 20A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 20A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4126-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4126-ND
DC DC Converters 1470-4126-ND
Isolated Module DC DC Converter 1 Output 5V 20A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 20A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 100W, 5V, 20A; Power Supply Approvals Xp Power - 82X2390 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 100W, 5V, 20A; Power Supply Approvals Xp Power
82X2390
Dc/dc Converter, 100W, 5V, 20A; Power Supply Approvals Xp Power 82X2390
DC/DC CONVERTER, 100W, 5V, 20A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC/DC CONVERTER, 100W, 5V, 20A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4126-ND 82X2390
Product Name DC DC Converters Dc/dc Converter, 100W, 5V, 20A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 20 amps 20 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data