XP Power DC DC Converters Q045-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 450V 1.111mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 450V 1.111mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3313-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3313-ND
DC DC Converters 1470-3313-ND
High Voltage - Isolated Module DC DC Converter 1 Output 450V 1.111mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 450V 1.111mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 450V, 1110Ua; High Voltage Power Supply Type Xp Power - 78Y6128 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 450V, 1110Ua; High Voltage Power Supply Type Xp Power
78Y6128
Dc-Dc Converter, 450V, 1110Ua; High Voltage Power Supply Type Xp Power 78Y6128
DC-DC CONVERTER, 450V, 1110UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:1.111mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 450V, 1110UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:1.111mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3313-ND 78Y6128
Product Name DC DC Converters Dc-Dc Converter, 450V, 1110Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.0011 amps 0.0011 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 40V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details