XP Power DC DC Converters Q02-24

Description
High Voltage - Isolated Module DC DC Converter 1 Output 200V 2.5mA 0.7V - 24V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 200V 2.5mA 0.7V - 24V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3305-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3305-ND
DC DC Converters 1470-3305-ND
High Voltage - Isolated Module DC DC Converter 1 Output 200V 2.5mA 0.7V - 24V Input

High Voltage - Isolated Module DC DC Converter 1 Output 200V 2.5mA 0.7V - 24V Input

Buy Now Datasheet
Dc-Dc Converter, 200V, 2500Ua; High Voltage Power Supply Type Xp Power - 78Y6119 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 200V, 2500Ua; High Voltage Power Supply Type Xp Power
78Y6119
Dc-Dc Converter, 200V, 2500Ua; High Voltage Power Supply Type Xp Power 78Y6119
DC-DC CONVERTER, 200V, 2500UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:2.5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 200V, 2500UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:2.5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3305-ND 78Y6119
Product Name DC DC Converters Dc-Dc Converter, 200V, 2500Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.0025 amps 0.0025 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Switching Power Supplies - 1720800 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details