XP Power DC DC Converters Q12-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 1200V 417µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 1200V 417µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3330-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3330-ND
DC DC Converters 1470-3330-ND
High Voltage - Isolated Module DC DC Converter 1 Output 1200V 417µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 1200V 417µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 1.2Kv, 417Ua; High Voltage Power Supply Type Xp Power - 78Y6144 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.2Kv, 417Ua; High Voltage Power Supply Type Xp Power
78Y6144
Dc-Dc Converter, 1.2Kv, 417Ua; High Voltage Power Supply Type Xp Power 78Y6144
DC-DC CONVERTER, 1.2KV, 417UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:417µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1.2KV, 417UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:417µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3330-ND 78Y6144
Product Name DC DC Converters Dc-Dc Converter, 1.2Kv, 417Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
High Voltage Power Supplies - 203L-4kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSA-6024 - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details