XP Power DC DC Converters Q01-12CTR

Description
High Voltage - Isolated Module DC DC Converter 1 Output 100V 10mA 0.7V - 12V Input
Request a Quote
Description
High Voltage - Isolated Module DC DC Converter 1 Output 100V 10mA 0.7V - 12V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 78Y6115, is a high voltage power supply designed to deliver up to 0.5 watts of power with dual output capabilities. It supports output voltages ranging from 100VDC to 10,000VDC, with a maximum output current of 5mA. The converter operates with input voltages of 5V, 12V, 15V, or 24V and features a proportional output that is linear from an input of less than 0.7V to the maximum input voltage. This model includes short circuit protection and operates over a wide temperature range from -25°C to +70°C, making it suitable for various applications, including portable and battery-powered devices. The device has a low ripple of less than 1% and provides 500VDC input to output isolation. It does not require a minimum load, which simplifies integration into different systems. The product is also compliant with safety standards such as IEC/UL/CSA/EN 62368 and RoHS directives. Engineers considering this converter should note its compact size and reliability, making it a viable option for applications requiring high voltage in a small footprint.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 78Y6115, is a high voltage power supply designed to deliver up to 0.5 watts of power with dual output capabilities. It supports output voltages ranging from 100VDC to 10,000VDC, with a maximum output current of 5mA. The converter operates with input voltages of 5V, 12V, 15V, or 24V and features a proportional output that is linear from an input of less than 0.7V to the maximum input voltage. This model includes short circuit protection and operates over a wide temperature range from -25°C to +70°C, making it suitable for various applications, including portable and battery-powered devices. The device has a low ripple of less than 1% and provides 500VDC input to output isolation. It does not require a minimum load, which simplifies integration into different systems. The product is also compliant with safety standards such as IEC/UL/CSA/EN 62368 and RoHS directives. Engineers considering this converter should note its compact size and reliability, making it a viable option for applications requiring high voltage in a small footprint.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3301-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3301-ND
DC DC Converters 1470-3301-ND
High Voltage - Isolated Module DC DC Converter 1 Output 100V 10mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 100V 10mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 0.5W; High Voltage Power Supply Type Xp Power - 78Y6115 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 0.5W; High Voltage Power Supply Type Xp Power
78Y6115
Dc-Dc Converter, 2 O/p, 0.5W; High Voltage Power Supply Type Xp Power 78Y6115
DC-DC CONVERTER, 2 O/P, 0.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 0.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3301-ND 78Y6115
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 0.5W; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -55 to 75 C (-67 to 167 F)
DC Output Current 0.0100 amps 0.0050 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
Switching Power Supplies - 1226608 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
View Details