XP Power DC DC Converters Q05-5C

Description
High Voltage - Isolated Module DC DC Converter 1 Output 500V 1mA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 500V 1mA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3317-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3317-ND
DC DC Converters 1470-3317-ND
High Voltage - Isolated Module DC DC Converter 1 Output 500V 1mA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 500V 1mA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 500V, 1000Ua; High Voltage Power Supply Type Xp Power - 78Y6131 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 500V, 1000Ua; High Voltage Power Supply Type Xp Power
78Y6131
Dc-Dc Converter, 500V, 1000Ua; High Voltage Power Supply Type Xp Power 78Y6131
DC-DC CONVERTER, 500V, 1000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 500V, 1000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3317-ND 78Y6131
Product Name DC DC Converters Dc-Dc Converter, 500V, 1000Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.00E-3 amps 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
High Voltage Power Supplies - 802L-4KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-U12012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
2 suppliers