XP Power DC DC Converters Q60-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 83µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 83µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3344-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3344-ND
DC DC Converters 1470-3344-ND
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 83µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 6000V 83µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 6Kv, 83Ua; High Voltage Power Supply Type Xp Power - 78Y6158 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 6Kv, 83Ua; High Voltage Power Supply Type Xp Power
78Y6158
Dc-Dc Converter, 6Kv, 83Ua; High Voltage Power Supply Type Xp Power 78Y6158
DC-DC CONVERTER, 6KV, 83UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:83µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 6KV, 83UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:83µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3344-ND 78Y6158
Product Name DC DC Converters Dc-Dc Converter, 6Kv, 83Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CC3-2403SS-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - TRETEC2448N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 48 amps
View Details