XP Power DC DC Converters Q40-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 4000V 125µA 0.7V - 5V Input
Request a Quote
Description
High Voltage - Isolated Module DC DC Converter 1 Output 4000V 125µA 0.7V - 5V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 78Y6155, is designed to provide high voltage output ranging from 100VDC to 4,000VDC with a maximum output current of 125µA. It operates with an input voltage of 5V, 12V, 15V, or 24V, and features a proportional output that is linear from an input of less than 0.7V to the maximum input voltage. The converter has a power rating of 500mW and exhibits low ripple of less than 1%. This model includes short circuit protection and requires no minimum load, making it suitable for various applications, including portable and battery-powered devices. It operates over a wide temperature range of -25°C to +70°C, with extended options available. The device is encapsulated for reliability and has a 500VDC input-to-output isolation. Compliance with safety standards such as IEC/UL/CSA/EN 62368 and RoHS directives ensures its suitability for various engineering applications. Engineers should consider this converter for projects requiring compact size, high voltage output, and reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 78Y6155, is designed to provide high voltage output ranging from 100VDC to 4,000VDC with a maximum output current of 125µA. It operates with an input voltage of 5V, 12V, 15V, or 24V, and features a proportional output that is linear from an input of less than 0.7V to the maximum input voltage. The converter has a power rating of 500mW and exhibits low ripple of less than 1%. This model includes short circuit protection and requires no minimum load, making it suitable for various applications, including portable and battery-powered devices. It operates over a wide temperature range of -25°C to +70°C, with extended options available. The device is encapsulated for reliability and has a 500VDC input-to-output isolation. Compliance with safety standards such as IEC/UL/CSA/EN 62368 and RoHS directives ensures its suitability for various engineering applications. Engineers should consider this converter for projects requiring compact size, high voltage output, and reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3341-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3341-ND
DC DC Converters 1470-3341-ND
High Voltage - Isolated Module DC DC Converter 1 Output 4000V 125µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 4000V 125µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 4Kv, 125Ua; High Voltage Power Supply Type Xp Power - 78Y6155 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 4Kv, 125Ua; High Voltage Power Supply Type Xp Power
78Y6155
Dc-Dc Converter, 4Kv, 125Ua; High Voltage Power Supply Type Xp Power 78Y6155
DC-DC CONVERTER, 4KV, 125UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:125µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 4KV, 125UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:125µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3341-ND 78Y6155
Product Name DC DC Converters Dc-Dc Converter, 4Kv, 125Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details