XP Power DC DC Converters Q06-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 600V 833µA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 600V 833µA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3318-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3318-ND
DC DC Converters 1470-3318-ND
High Voltage - Isolated Module DC DC Converter 1 Output 600V 833µA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 600V 833µA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 600V, 833Ua; High Voltage Power Supply Type Xp Power - 78Y6132 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 600V, 833Ua; High Voltage Power Supply Type Xp Power
78Y6132
Dc-Dc Converter, 600V, 833Ua; High Voltage Power Supply Type Xp Power 78Y6132
DC-DC CONVERTER, 600V, 833UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:833µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 600V, 833UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:833µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3318-ND 78Y6132
Product Name DC DC Converters Dc-Dc Converter, 600V, 833Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 402-OEM-10KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
960w Three Phase Power Supplies - PST-96024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers