XP Power DC DC Converters Q05-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 500V 1mA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 500V 1mA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3316-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3316-ND
DC DC Converters 1470-3316-ND
High Voltage - Isolated Module DC DC Converter 1 Output 500V 1mA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 500V 1mA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 500V, 1000Ua; High Voltage Power Supply Type Xp Power - 78Y6130 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 500V, 1000Ua; High Voltage Power Supply Type Xp Power
78Y6130
Dc-Dc Converter, 500V, 1000Ua; High Voltage Power Supply Type Xp Power 78Y6130
DC-DC CONVERTER, 500V, 1000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 500V, 1000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 500V, 1000Ua; No. Of Outputs Xp Power - 84Y6451 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 500V, 1000Ua; No. Of Outputs Xp Power
84Y6451
Dc-Dc Converter, 500V, 1000Ua; No. Of Outputs Xp Power 84Y6451
DC-DC CONVERTER, 500V, 1000UA; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:500V; Output Current - Output 1:1mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:Q Series; RoHS Compliant: Yes

DC-DC CONVERTER, 500V, 1000UA; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:500V; Output Current - Output 1:1mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:Q Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3316-ND 78Y6130 84Y6451
Product Name DC DC Converters Dc-Dc Converter, 500V, 1000Ua; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 500V, 1000Ua; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.00E-3 amps 1.00E-3 amps 1.00E-3 amps
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details