XP Power DC-DC Converters QSB15048WS48

Description
Wide 8:1 Input Range Single Output Industry Standard 1/2 Brick -40 °C to +100 °C Operation 1500 VDC Isolation Output Trim ±10% Remote On/Off 3 Year Warranty
Request a Quote Datasheet
Description
Wide 8:1 Input Range Single Output Industry Standard 1/2 Brick -40 °C to +100 °C Operation 1500 VDC Isolation Output Trim ±10% Remote On/Off 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - QSB15048WS48 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
QSB15048WS48
DC-DC Converters QSB15048WS48
Wide 8:1 Input Range Single Output Industry Standard 1/2 Brick -40 °C to +100 °C Operation 1500 VDC Isolation Output Trim ±10% Remote On/Off 3 Year Warranty
  • Wide 8:1 Input Range
  • Single Output
  • Industry Standard 1/2 Brick
  • -40 °C to +100 °C Operation
  • 1500 VDC Isolation
  • Output Trim ±10%
  • Remote On/Off
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-4094-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4094-ND
DC DC Converters 1470-4094-ND
Isolated Module DC DC Converter 1 Output 48V 3.13A 9V - 75V Input

Isolated Module DC DC Converter 1 Output 48V 3.13A 9V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 3.13A; Power Supply Approvals Xp Power - 15AC8551 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 3.13A; Power Supply Approvals Xp Power
15AC8551
Dc-Dc Converter, 48V, 3.13A; Power Supply Approvals Xp Power 15AC8551
DC-DC CONVERTER, 48V, 3.13A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:3.13A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 3.13A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:3.13A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number QSB15048WS48 1470-4094-ND 15AC8551
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 48V, 3.13A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, XG 1700 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 6.0 to 600.0 volts
AC Output Current 2 to 220 amps
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details