XP Power DC DC Converters Q50N-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output -5000V 100µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output -5000V 100µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3343-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3343-ND
DC DC Converters 1470-3343-ND
High Voltage - Isolated Module DC DC Converter 1 Output -5000V 100µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output -5000V 100µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, -5Kv, 100Ua; High Voltage Power Supply Type Xp Power - 78Y6157 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -5Kv, 100Ua; High Voltage Power Supply Type Xp Power
78Y6157
Dc-Dc Converter, -5Kv, 100Ua; High Voltage Power Supply Type Xp Power 78Y6157
DC-DC CONVERTER, -5KV, 100UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:100µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, -5KV, 100UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:100µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, -5Kv, 100Ua; No. Of Outputs Xp Power - 84Y6478 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -5Kv, 100Ua; No. Of Outputs Xp Power
84Y6478
Dc-Dc Converter, -5Kv, 100Ua; No. Of Outputs Xp Power 84Y6478
DC-DC CONVERTER, -5KV, 100UA; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:-5kV; Output Current - Output 1:100µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:Q Series; RoHS Compliant: NA

DC-DC CONVERTER, -5KV, 100UA; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:-5kV; Output Current - Output 1:100µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:Q Series; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3343-ND 78Y6157 84Y6478
Product Name DC DC Converters Dc-Dc Converter, -5Kv, 100Ua; High Voltage Power Supply Type Xp Power Dc-Dc Converter, -5Kv, 100Ua; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Input Voltage 0.7 to 5.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data