XP Power DC DC Converters Q04-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 400V 1.25mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 400V 1.25mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3311-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3311-ND
DC DC Converters 1470-3311-ND
High Voltage - Isolated Module DC DC Converter 1 Output 400V 1.25mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 400V 1.25mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 400V, 1250Ua; High Voltage Power Supply Type Xp Power - 78Y6125 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 400V, 1250Ua; High Voltage Power Supply Type Xp Power
78Y6125
Dc-Dc Converter, 400V, 1250Ua; High Voltage Power Supply Type Xp Power 78Y6125
DC-DC CONVERTER, 400V, 1250UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:1.25mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 400V, 1250UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:1.25mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3311-ND 78Y6125
Product Name DC DC Converters Dc-Dc Converter, 400V, 1250Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.0013 amps 0.0013 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details