XP Power DC DC Converters QSB30024S24

Description
Isolated Module DC DC Converter 1 Output 24V 12.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 12.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4157-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4157-ND
DC DC Converters 1470-4157-ND
Isolated Module DC DC Converter 1 Output 24V 12.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 12.5A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 300W, 24V, 12.5A; Power Supply Approvals Xp Power - 82X2418 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 300W, 24V, 12.5A; Power Supply Approvals Xp Power
82X2418
Dc/dc Converter, 300W, 24V, 12.5A; Power Supply Approvals Xp Power 82X2418
DC/DC CONVERTER, 300W, 24V, 12.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:57.9mmRoHS Compliant: Yes

DC/DC CONVERTER, 300W, 24V, 12.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:57.9mmRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 300W, 24V, 12.5A; No. Of Outputs Xp Power - 36AJ4090 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 300W, 24V, 12.5A; No. Of Outputs Xp Power
36AJ4090
Dc-Dc Converter, 300W, 24V, 12.5A; No. Of Outputs Xp Power 36AJ4090
DC-DC CONVERTER, 300W, 24V, 12.5A; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 300W, 24V, 12.5A; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4157-ND 82X2418 36AJ4090
Product Name DC DC Converters Dc/dc Converter, 300W, 24V, 12.5A; Power Supply Approvals Xp Power Dc-Dc Converter, 300W, 24V, 12.5A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 12.5 amps 12.5 amps 12.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CC3-2412SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-C24024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
3 suppliers