XP Power Dc-Dc Converter, 200V, 6250Ua; High Voltage Power Supply Type Xp Power QH02-5

Description
DC-DC CONVERTER, 200V, 6250UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:1.25W; Output Current Max:6.25mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
Description
DC-DC CONVERTER, 200V, 6250UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:1.25W; Output Current Max:6.25mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 200V, 6250Ua; High Voltage Power Supply Type Xp Power - 78Y6110 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 200V, 6250Ua; High Voltage Power Supply Type Xp Power
78Y6110
Dc-Dc Converter, 200V, 6250Ua; High Voltage Power Supply Type Xp Power 78Y6110
DC-DC CONVERTER, 200V, 6250UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:1.25W; Output Current Max:6.25mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 200V, 6250UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:1.25W; Output Current Max:6.25mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 78Y6110
Product Name Dc-Dc Converter, 200V, 6250Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details