XP Power DC DC Converters QHL750300S24

Description
Isolated Module DC DC Converter 1 Output 24V 31.2A 200V - 425V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 31.2A 200V - 425V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4596-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4596-ND
DC DC Converters 1470-4596-ND
Isolated Module DC DC Converter 1 Output 24V 31.2A 200V - 425V Input

Isolated Module DC DC Converter 1 Output 24V 31.2A 200V - 425V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 31.2A; Power Supply Approvals Xp Power - 50AC8631 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 31.2A; Power Supply Approvals Xp Power
50AC8631
Dc-Dc Converter, 24V, 31.2A; Power Supply Approvals Xp Power 50AC8631
DC-DC CONVERTER, 24V, 31.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:750W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:31.2A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 31.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:750W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:31.2A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4596-ND 50AC8631
Product Name DC DC Converters Dc-Dc Converter, 24V, 31.2A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 31.2 amps 31.2 amps
DC Input Voltage 200.0 to 425.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 402-OEM-10KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
240 W Single Phase Single Output Low Profile Power Supplies - PSP-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers