XP Power DC DC Converters QHL150300S24

Description
Isolated Module DC DC Converter 1 Output 24V 6.3A 180V - 425V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 6.3A 180V - 425V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-QHL150300S24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-QHL150300S24-ND
DC DC Converters 1470-QHL150300S24-ND
Isolated Module DC DC Converter 1 Output 24V 6.3A 180V - 425V Input

Isolated Module DC DC Converter 1 Output 24V 6.3A 180V - 425V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 6.3A; Power Supply Approvals Xp Power - 33AH0633 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 6.3A; Power Supply Approvals Xp Power
33AH0633
Dc-Dc Converter, 24V, 6.3A; Power Supply Approvals Xp Power 33AH0633
DC-DC CONVERTER, 24V, 6.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 6.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-QHL150300S24-ND 33AH0633
Product Name DC DC Converters Dc-Dc Converter, 24V, 6.3A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 6.3 amps 6.3 amps
DC Input Voltage 180.0 to 425.0 volts
Unlock Full Specs
to access all available technical data