XP Power DC DC Converters QHL300300S28

Description
Isolated Module DC DC Converter 1 Output 28V 10.7A 180V - 425V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 10.7A 180V - 425V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-QHL300300S28-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-QHL300300S28-ND
DC DC Converters 1470-QHL300300S28-ND
Isolated Module DC DC Converter 1 Output 28V 10.7A 180V - 425V Input

Isolated Module DC DC Converter 1 Output 28V 10.7A 180V - 425V Input

Buy Now Datasheet
Dc-Dc Converter, 28V, 10.7A; Power Supply Approvals Xp Power - 33AH0638 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 28V, 10.7A; Power Supply Approvals Xp Power
33AH0638
Dc-Dc Converter, 28V, 10.7A; Power Supply Approvals Xp Power 33AH0638
DC-DC CONVERTER, 28V, 10.7A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:10.7A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 28V, 10.7A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:10.7A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-QHL300300S28-ND 33AH0638
Product Name DC DC Converters Dc-Dc Converter, 28V, 10.7A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 10.7 amps 10.7 amps
DC Input Voltage 180.0 to 425.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
DC-DC Converters - CC3-2412SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60W Slimline Single Phase  Single Output Power Supplies - PS-S6012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers