XP Power Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| • 1 Watt • Single Output • Industry Standard Pinout • 1500 VDC Isolation • MTBF >3.5 MHrs • 3 Year Warranty | |
| • 2 Watts • Medical Safety Approvals • Single Outputs from 5 V to 30 V • Industry Standard Pinout • 6000 VDC Isolation • 3 Year Warranty | |
| • 2 Watts • Single & Dual Regulated Outputs • 2:1 Input Range • Industry Standard Pinout • 1500 VDC Isolation • 3 Year Warranty | |
| • 2 Watts • Single Output • Industry Standard Pinout • 1000 VDC Isolation • MTBF >3 MHrs • 3 Year Warranty | |
| • 3 Watt • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1500 VDC Isolation • 3 Year Warranty | |
| • 3 Watts • Regulated Single Output • SIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty | |
| • 3 Watts • Single & Dual Output • SIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty | |
| • Regulated Single Output • SMD Package • Industry Standard Pinout • 1000 VDC Isolation • Short Circuit Protection • MTBF >3.5 MHrs • 3 Year Warranty | |
| • Single & Dual Output • SMD Package • Industry Standard Pinout • 1000 VDC Isolation, 3000 VDC Optional • Short Circuit Protection • MTBF >3.5 MHrs • 3 Year... | |
| • Single & Dual Regulated Outputs • 4:1 Input Range • SMD Package • Industry Standard Pinout • 1500 VDC Isolation • Short Circuit Protection • 3 Year Warranty | |
| 1 Watt GREEN XP POWER Regulated Single & Dual Output 2:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +95 °C Remote On/Off Tape & | |
| 3 Watt Regulated Single & Dual Output Wide 4:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +100 °C Remote On/Off Tape & Reel Package... | |
| 6 Watts Regulated Single & Dual Output Wide 4:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +100 °C Remote On/Off Tape & Reel Package... | |
| Dual Output SIP Package 40 °C to +105 °C Operation Full Load to 95 °C Ambient 1500 VDC Isolation Class B Conducted & Radiated Emissions MTBF >3.5 MHrs 3 Year... | |
| Dual Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 500 VDC Isolation, 3000 VDC Option 3 Year Warranty | |
| International Medical Safety Approvals Single & Dual Outputs Compact SMD Package 4000 VAC Reinforced Isolation 1 x MOPP at 300 VAC 2 μA Patient Leakage Current Operating Temperature -25 °C... | |
| Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty | |
| Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation 3 Year Warranty | |
| Single Output SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +85 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty | |
| Single Output Wide Range 2:1 Input SMD Package Industry Standard Pinout Regulated Output Operating Temperature -40 °C to +95 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty |
| << Prev | Next >> |