XP Power DC DC Converters Q015-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 150V 3.333mA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 150V 3.333mA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3303-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3303-ND
DC DC Converters 1470-3303-ND
High Voltage - Isolated Module DC DC Converter 1 Output 150V 3.333mA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 150V 3.333mA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 150V, 3333Ua; High Voltage Power Supply Type Xp Power - 78Y6117 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 150V, 3333Ua; High Voltage Power Supply Type Xp Power
78Y6117
Dc-Dc Converter, 150V, 3333Ua; High Voltage Power Supply Type Xp Power 78Y6117
DC-DC CONVERTER, 150V, 3333UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:3.333mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 150V, 3333UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:3.333mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3303-ND 78Y6117
Product Name DC DC Converters Dc-Dc Converter, 150V, 3333Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.0033 amps 0.0033 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details