XP Power DC DC Converters Q15N-12C

Description
High Voltage - Isolated Module DC DC Converter 1 Output -1500V 333µA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output -1500V 333µA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3333-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3333-ND
DC DC Converters 1470-3333-ND
High Voltage - Isolated Module DC DC Converter 1 Output -1500V 333µA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output -1500V 333µA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, -1.5Kv, 333Ua; High Voltage Power Supply Type Xp Power - 78Y6147 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -1.5Kv, 333Ua; High Voltage Power Supply Type Xp Power
78Y6147
Dc-Dc Converter, -1.5Kv, 333Ua; High Voltage Power Supply Type Xp Power 78Y6147
DC-DC CONVERTER, -1.5KV, 333UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:333µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, -1.5KV, 333UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:333µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3333-ND 78Y6147
Product Name DC DC Converters Dc-Dc Converter, -1.5Kv, 333Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSA-6024 - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details