XP Power DC-DC Converters QSB15048WS12

Description
Wide 8:1 Input Range Single Output Industry Standard 1/2 Brick -40 °C to +100 °C Operation 1500 VDC Isolation Output Trim ±10% Remote On/Off 3 Year Warranty
Request a Quote Datasheet
Description
Wide 8:1 Input Range Single Output Industry Standard 1/2 Brick -40 °C to +100 °C Operation 1500 VDC Isolation Output Trim ±10% Remote On/Off 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - QSB15048WS12 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
QSB15048WS12
DC-DC Converters QSB15048WS12
Wide 8:1 Input Range Single Output Industry Standard 1/2 Brick -40 °C to +100 °C Operation 1500 VDC Isolation Output Trim ±10% Remote On/Off 3 Year Warranty
  • Wide 8:1 Input Range
  • Single Output
  • Industry Standard 1/2 Brick
  • -40 °C to +100 °C Operation
  • 1500 VDC Isolation
  • Output Trim ±10%
  • Remote On/Off
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-4090-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4090-ND
DC DC Converters 1470-4090-ND
Isolated Module DC DC Converter 1 Output 12V 12.5A 9V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 12.5A 9V - 75V Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number QSB15048WS12 1470-4090-ND
Product Name DC-DC Converters DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
DC-DC Converters - CCG3-24-15DF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2403VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 3 amps
View Details