XP Power DC DC Converters Q15-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 1500V 333µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 1500V 333µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3332-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3332-ND
DC DC Converters 1470-3332-ND
High Voltage - Isolated Module DC DC Converter 1 Output 1500V 333µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 1500V 333µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 1.5Kv, 333Ua; High Voltage Power Supply Type Xp Power - 78Y6146 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.5Kv, 333Ua; High Voltage Power Supply Type Xp Power
78Y6146
Dc-Dc Converter, 1.5Kv, 333Ua; High Voltage Power Supply Type Xp Power 78Y6146
DC-DC CONVERTER, 1.5KV, 333UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:333µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1.5KV, 333UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:333µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 1.5Kv, 333Ua; No. Of Outputs Xp Power - 84Y6467 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.5Kv, 333Ua; No. Of Outputs Xp Power
84Y6467
Dc-Dc Converter, 1.5Kv, 333Ua; No. Of Outputs Xp Power 84Y6467
DC-DC CONVERTER, 1.5KV, 333UA; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:1.5kV; Output Current - Output 1:333µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:Q Series; RoHS Compliant: Yes

DC-DC CONVERTER, 1.5KV, 333UA; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:1.5kV; Output Current - Output 1:333µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:Q Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3332-ND 78Y6146 84Y6467
Product Name DC DC Converters Dc-Dc Converter, 1.5Kv, 333Ua; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 1.5Kv, 333Ua; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 0.7 to 5.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 402S-15KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
20W Slimline Single Phase  Single Output Power Supplies - PS-S2005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers