XP Power DC DC Converters Q10N-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output -1000V 500µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output -1000V 500µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3329-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3329-ND
DC DC Converters 1470-3329-ND
High Voltage - Isolated Module DC DC Converter 1 Output -1000V 500µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output -1000V 500µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, -1Kv, 500Ua; High Voltage Power Supply Type Xp Power - 78Y6141 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -1Kv, 500Ua; High Voltage Power Supply Type Xp Power
78Y6141
Dc-Dc Converter, -1Kv, 500Ua; High Voltage Power Supply Type Xp Power 78Y6141
DC-DC CONVERTER, -1KV, 500UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:500µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, -1KV, 500UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:500µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3329-ND 78Y6141
Product Name DC DC Converters Dc-Dc Converter, -1Kv, 500Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data