XP Power DC DC Converters QHL150300S12

Description
Isolated Module DC DC Converter 1 Output 12V 12.5A 180V - 425V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 12.5A 180V - 425V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-QHL150300S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-QHL150300S12-ND
DC DC Converters 1470-QHL150300S12-ND
Isolated Module DC DC Converter 1 Output 12V 12.5A 180V - 425V Input

Isolated Module DC DC Converter 1 Output 12V 12.5A 180V - 425V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 12.5A; Power Supply Approvals Xp Power - 33AH0631 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 12.5A; Power Supply Approvals Xp Power
33AH0631
Dc-Dc Converter, 12V, 12.5A; Power Supply Approvals Xp Power 33AH0631
DC-DC CONVERTER, 12V, 12.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 12.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-QHL150300S12-ND 33AH0631
Product Name DC DC Converters Dc-Dc Converter, 12V, 12.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 12.5 amps 12.5 amps
DC Input Voltage 180.0 to 425.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - PC Board Mounting DC-DC Converters, Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details