XP Power DC DC Converters Q30N-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output -3000V 167µA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output -3000V 167µA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3339-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3339-ND
DC DC Converters 1470-3339-ND
High Voltage - Isolated Module DC DC Converter 1 Output -3000V 167µA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output -3000V 167µA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, -3Kv, 167Ua; High Voltage Power Supply Type Xp Power - 78Y6153 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -3Kv, 167Ua; High Voltage Power Supply Type Xp Power
78Y6153
Dc-Dc Converter, -3Kv, 167Ua; High Voltage Power Supply Type Xp Power 78Y6153
DC-DC CONVERTER, -3KV, 167UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:167µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, -3KV, 167UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:167µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3339-ND 78Y6153
Product Name DC DC Converters Dc-Dc Converter, -3Kv, 167Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CCG30-24-15S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI2410ATB1 - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details