XP Power DC DC Converters Q101N-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output -10000V 50µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output -10000V 50µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3327-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3327-ND
DC DC Converters 1470-3327-ND
High Voltage - Isolated Module DC DC Converter 1 Output -10000V 50µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output -10000V 50µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, -10Kv, 50Ua; No. Of Outputs Xp Power - 84Y6464 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -10Kv, 50Ua; No. Of Outputs Xp Power
84Y6464
Dc-Dc Converter, -10Kv, 50Ua; No. Of Outputs Xp Power 84Y6464
DC-DC CONVERTER, -10KV, 50UA; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:-10kV; Output Current - Output 1:50µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:Q Series; RoHS Compliant: NA

DC-DC CONVERTER, -10KV, 50UA; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:-10kV; Output Current - Output 1:50µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:Q Series; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3327-ND 84Y6464
Product Name DC DC Converters Dc-Dc Converter, -10Kv, 50Ua; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 802-OEM-20KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60W Slimline Single Phase  Single Output Power Supplies - PS-S6005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers