XP Power DC DC Converters Q101-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 10000V 50µA 0.7V - 5V Input
Request a Quote
Description
High Voltage - Isolated Module DC DC Converter 1 Output 10000V 50µA 0.7V - 5V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 84Y6463, is a high-voltage converter from the Q Series, capable of delivering an output voltage of 10,000 VDC with a maximum output current of 50 µA. It operates with an input voltage range of 5, 12, 15, or 24 VDC and has a maximum output power of 500 mW. The device features low ripple and EMI/RFI, ensuring stable performance in sensitive applications. It is designed for applications such as avalanche photodiodes, photomultiplier tubes, and electrophoresis. The converter is housed in an ultra-miniature case, measuring only 0.614 cubic inches, making it suitable for projects where space is a critical factor. Additionally, it is RoHS compliant and offers input/output isolation with a low leakage current of less than 250 nA. The operating temperature range is from -25 to +70°C, with extended options available. This product is ideal for engineers seeking a reliable and compact high-voltage solution.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 84Y6463, is a high-voltage converter from the Q Series, capable of delivering an output voltage of 10,000 VDC with a maximum output current of 50 µA. It operates with an input voltage range of 5, 12, 15, or 24 VDC and has a maximum output power of 500 mW. The device features low ripple and EMI/RFI, ensuring stable performance in sensitive applications. It is designed for applications such as avalanche photodiodes, photomultiplier tubes, and electrophoresis. The converter is housed in an ultra-miniature case, measuring only 0.614 cubic inches, making it suitable for projects where space is a critical factor. Additionally, it is RoHS compliant and offers input/output isolation with a low leakage current of less than 250 nA. The operating temperature range is from -25 to +70°C, with extended options available. This product is ideal for engineers seeking a reliable and compact high-voltage solution.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3326-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3326-ND
DC DC Converters 1470-3326-ND
High Voltage - Isolated Module DC DC Converter 1 Output 10000V 50µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 10000V 50µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 10Kv, 50Ua; High Voltage Power Supply Type Xp Power - 78Y6142 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 10Kv, 50Ua; High Voltage Power Supply Type Xp Power
78Y6142
Dc-Dc Converter, 10Kv, 50Ua; High Voltage Power Supply Type Xp Power 78Y6142
DC-DC CONVERTER, 10KV, 50UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:50µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 10KV, 50UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:50µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 10Kv, 50Ua; No. Of Outputs Xp Power - 84Y6463 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 10Kv, 50Ua; No. Of Outputs Xp Power
84Y6463
Dc-Dc Converter, 10Kv, 50Ua; No. Of Outputs Xp Power 84Y6463
DC-DC CONVERTER, 10KV, 50UA; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:10kV; Output Current - Output 1:50µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:Q Series; RoHS Compliant: NA

DC-DC CONVERTER, 10KV, 50UA; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:10kV; Output Current - Output 1:50µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:Q Series; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3326-ND 78Y6142 84Y6463
Product Name DC DC Converters Dc-Dc Converter, 10Kv, 50Ua; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 10Kv, 50Ua; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Input Voltage 0.7 to 5.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details