XP Power DC DC Converters QHL600300S48

Description
Isolated Module DC DC Converter 1 Output 48V 12.5A 180V - 425V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 12.5A 180V - 425V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4593-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4593-ND
DC DC Converters 1470-4593-ND
Isolated Module DC DC Converter 1 Output 48V 12.5A 180V - 425V Input

Isolated Module DC DC Converter 1 Output 48V 12.5A 180V - 425V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 12.5A; Power Supply Approvals Xp Power - 50AC8628 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 12.5A; Power Supply Approvals Xp Power
50AC8628
Dc-Dc Converter, 48V, 12.5A; Power Supply Approvals Xp Power 50AC8628
DC-DC CONVERTER, 48V, 12.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 12.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:61mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4593-ND 50AC8628
Product Name DC DC Converters Dc-Dc Converter, 48V, 12.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 12.5 amps 12.5 amps
DC Input Voltage 180.0 to 425.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1000W, High Reliability, Convection Cooled, Industrial Quality DC/DC Converter - BHR 65X2-4U2NF  (Opto-less) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details