XP Power DC DC Converters QHL150300S28

Description
Isolated Module DC DC Converter 1 Output 28V 5.4A 180V - 425V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 5.4A 180V - 425V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-QHL150300S28-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-QHL150300S28-ND
DC DC Converters 1470-QHL150300S28-ND
Isolated Module DC DC Converter 1 Output 28V 5.4A 180V - 425V Input

Isolated Module DC DC Converter 1 Output 28V 5.4A 180V - 425V Input

Buy Now Datasheet
Dc-Dc Converter, 28V, 5.4A; Power Supply Approvals Xp Power - 33AH0634 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 28V, 5.4A; Power Supply Approvals Xp Power
33AH0634
Dc-Dc Converter, 28V, 5.4A; Power Supply Approvals Xp Power 33AH0634
DC-DC CONVERTER, 28V, 5.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:5.4A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 28V, 5.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:5.4A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-QHL150300S28-ND 33AH0634
Product Name DC DC Converters Dc-Dc Converter, 28V, 5.4A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 5.4 amps 5.4 amps
DC Input Voltage 180.0 to 425.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1176614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details