XP Power DC DC Converters Q12N-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output -1200V 417µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output -1200V 417µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3331-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3331-ND
DC DC Converters 1470-3331-ND
High Voltage - Isolated Module DC DC Converter 1 Output -1200V 417µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output -1200V 417µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, -1.2Kv, 417Ua; High Voltage Power Supply Type Xp Power - 78Y6145 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -1.2Kv, 417Ua; High Voltage Power Supply Type Xp Power
78Y6145
Dc-Dc Converter, -1.2Kv, 417Ua; High Voltage Power Supply Type Xp Power 78Y6145
DC-DC CONVERTER, -1.2KV, 417UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:417µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, -1.2KV, 417UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:417µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3331-ND 78Y6145
Product Name DC DC Converters Dc-Dc Converter, -1.2Kv, 417Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details