XP Power DC DC Converters Q04CT-12

Description
High Voltage - Isolated Module DC DC Converter 2 Output 200V -200V 1.25mA, 1.25mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 2 Output 200V -200V 1.25mA, 1.25mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3314-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3314-ND
DC DC Converters 1470-3314-ND
High Voltage - Isolated Module DC DC Converter 2 Output 200V -200V 1.25mA, 1.25mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 2 Output 200V -200V 1.25mA, 1.25mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 0.5W; High Voltage Power Supply Type Xp Power - 78Y6127 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 0.5W; High Voltage Power Supply Type Xp Power
78Y6127
Dc-Dc Converter, 2 O/p, 0.5W; High Voltage Power Supply Type Xp Power 78Y6127
DC-DC CONVERTER, 2 O/P, 0.5W; High Voltage Power Supply Type:Proportional; Polarity:Dual Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:1.25mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 0.5W; High Voltage Power Supply Type:Proportional; Polarity:Dual Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:1.25mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3314-ND 78Y6127
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 0.5W; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CC6-4812SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers