XP Power DC DC Converters Q10-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 500µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 500µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3325-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3325-ND
DC DC Converters 1470-3325-ND
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 500µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 1000V 500µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 1Kv, 500Ua; High Voltage Power Supply Type Xp Power - 78Y6139 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1Kv, 500Ua; High Voltage Power Supply Type Xp Power
78Y6139
Dc-Dc Converter, 1Kv, 500Ua; High Voltage Power Supply Type Xp Power 78Y6139
DC-DC CONVERTER, 1KV, 500UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:500µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1KV, 500UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:500µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 1Kv, 500Ua; No. Of Outputs Xp Power - 84Y6460 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1Kv, 500Ua; No. Of Outputs Xp Power
84Y6460
Dc-Dc Converter, 1Kv, 500Ua; No. Of Outputs Xp Power 84Y6460
DC-DC CONVERTER, 1KV, 500UA; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:1kV; Output Current - Output 1:500µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:Q Series; RoHS Compliant: Yes

DC-DC CONVERTER, 1KV, 500UA; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:1kV; Output Current - Output 1:500µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:Q Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3325-ND 78Y6139 84Y6460
Product Name DC DC Converters Dc-Dc Converter, 1Kv, 500Ua; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 1Kv, 500Ua; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 0.7 to 5.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details