XP Power DC DC Converters QHL75300S15

Description
Isolated Module DC DC Converter 1 Output 15V 5A 180V - 450V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 5A 180V - 450V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-QHL75300S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-QHL75300S15-ND
DC DC Converters 1470-QHL75300S15-ND
Isolated Module DC DC Converter 1 Output 15V 5A 180V - 450V Input

Isolated Module DC DC Converter 1 Output 15V 5A 180V - 450V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 5A; Power Supply Approvals Xp Power - 50AJ9503 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 5A; Power Supply Approvals Xp Power
50AJ9503
Dc-Dc Converter, 15V, 5A; Power Supply Approvals Xp Power 50AJ9503
DC-DC CONVERTER, 15V, 5A; Power Supply Approvals:-; Input Ratio:2.5:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 5A; Power Supply Approvals:-; Input Ratio:2.5:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-QHL75300S15-ND 50AJ9503
Product Name DC DC Converters Dc-Dc Converter, 15V, 5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 180.0 to 450.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
DC Power Supplies, XFR Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 7.5 to 600.0 volts
AC Output Current 4 to 300 amps
View Details