XP Power DC DC Converters Q80-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 8000V 62.5µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 8000V 62.5µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3346-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3346-ND
DC DC Converters 1470-3346-ND
High Voltage - Isolated Module DC DC Converter 1 Output 8000V 62.5µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 8000V 62.5µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 8Kv, 62.5Ua; High Voltage Power Supply Type Xp Power - 78Y6160 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 8Kv, 62.5Ua; High Voltage Power Supply Type Xp Power
78Y6160
Dc-Dc Converter, 8Kv, 62.5Ua; High Voltage Power Supply Type Xp Power 78Y6160
DC-DC CONVERTER, 8KV, 62.5UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:62.5µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 8KV, 62.5UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:62.5µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3346-ND 78Y6160
Product Name DC DC Converters Dc-Dc Converter, 8Kv, 62.5Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details