XP Power DC DC Converters Q025-5C

Description
High Voltage - Isolated Module DC DC Converter 1 Output 250V 2mA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 250V 2mA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3308-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3308-ND
DC DC Converters 1470-3308-ND
High Voltage - Isolated Module DC DC Converter 1 Output 250V 2mA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 250V 2mA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 250V, 2000Ua; High Voltage Power Supply Type Xp Power - 78Y6122 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 250V, 2000Ua; High Voltage Power Supply Type Xp Power
78Y6122
Dc-Dc Converter, 250V, 2000Ua; High Voltage Power Supply Type Xp Power 78Y6122
DC-DC CONVERTER, 250V, 2000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:2mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 250V, 2000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:2mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3308-ND 78Y6122
Product Name DC DC Converters Dc-Dc Converter, 250V, 2000Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.0020 amps 0.0020 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227033 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details