XP Power DC DC Converters Q09-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 900V 556µA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 900V 556µA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3323-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3323-ND
DC DC Converters 1470-3323-ND
High Voltage - Isolated Module DC DC Converter 1 Output 900V 556µA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 900V 556µA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 900V, 556Ua; High Voltage Power Supply Type Xp Power - 78Y6137 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 900V, 556Ua; High Voltage Power Supply Type Xp Power
78Y6137
Dc-Dc Converter, 900V, 556Ua; High Voltage Power Supply Type Xp Power 78Y6137
DC-DC CONVERTER, 900V, 556UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:556µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 900V, 556UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:556µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3323-ND 78Y6137
Product Name DC DC Converters Dc-Dc Converter, 900V, 556Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
DC-DC Converters - CCG15-48-12D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60W Slimline Single Phase  Single Output Power Supplies - PS-S6024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers