XP Power DC DC Converters QHL150300S15

Description
Isolated Module DC DC Converter 1 Output 15V 10A 180V - 425V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 10A 180V - 425V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-QHL150300S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-QHL150300S15-ND
DC DC Converters 1470-QHL150300S15-ND
Isolated Module DC DC Converter 1 Output 15V 10A 180V - 425V Input

Isolated Module DC DC Converter 1 Output 15V 10A 180V - 425V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 10A; Power Supply Approvals Xp Power - 33AH0632 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 10A; Power Supply Approvals Xp Power
33AH0632
Dc-Dc Converter, 15V, 10A; Power Supply Approvals Xp Power 33AH0632
DC-DC CONVERTER, 15V, 10A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 10A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-QHL150300S15-ND 33AH0632
Product Name DC DC Converters Dc-Dc Converter, 15V, 10A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 180.0 to 425.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
High Voltage Power Supplies - 802-OEM-4KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
120 W Single Phase Single Output Low Profile Power Supplies - PS-12048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers