XP Power DC DC Converters QHL75300S05

Description
Isolated Module DC DC Converter 1 Output 5V 15A 180V - 450V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 15A 180V - 450V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-QHL75300S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-QHL75300S05-ND
DC DC Converters 1470-QHL75300S05-ND
Isolated Module DC DC Converter 1 Output 5V 15A 180V - 450V Input

Isolated Module DC DC Converter 1 Output 5V 15A 180V - 450V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 15A; Power Supply Approvals Xp Power - 50AJ9501 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 15A; Power Supply Approvals Xp Power
50AJ9501
Dc-Dc Converter, 5V, 15A; Power Supply Approvals Xp Power 50AJ9501
DC-DC CONVERTER, 5V, 15A; Power Supply Approvals:-; Input Ratio:2.5:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 15A; Power Supply Approvals:-; Input Ratio:2.5:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-QHL75300S05-ND 50AJ9501
Product Name DC DC Converters Dc-Dc Converter, 5V, 15A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 15 amps 15 amps
DC Input Voltage 180.0 to 450.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details