XP Power DC DC Converters Q20-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 2000V 250µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 2000V 250µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3335-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3335-ND
DC DC Converters 1470-3335-ND
High Voltage - Isolated Module DC DC Converter 1 Output 2000V 250µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 2000V 250µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 2Kv, 250Ua; High Voltage Power Supply Type Xp Power - 78Y6149 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2Kv, 250Ua; High Voltage Power Supply Type Xp Power
78Y6149
Dc-Dc Converter, 2Kv, 250Ua; High Voltage Power Supply Type Xp Power 78Y6149
DC-DC CONVERTER, 2KV, 250UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:250µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 2KV, 250UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:250µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3335-ND 78Y6149
Product Name DC DC Converters Dc-Dc Converter, 2Kv, 250Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 402S-20KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1127-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers