XP Power DC DC Converters QSB35024S48

Description
Isolated Module DC DC Converter 1 Output 48V 7.3A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 7.3A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4170-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4170-ND
DC DC Converters 1470-4170-ND
Isolated Module DC DC Converter 1 Output 48V 7.3A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 48V 7.3A 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 350W, 48V, 7.3A; Power Supply Approvals Xp Power - 82X2430 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 350W, 48V, 7.3A; Power Supply Approvals Xp Power
82X2430
Dc/dc Converter, 350W, 48V, 7.3A; Power Supply Approvals Xp Power 82X2430
DC/DC CONVERTER, 350W, 48V, 7.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:350W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:7.3A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 350W, 48V, 7.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:350W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:7.3A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4170-ND 82X2430
Product Name DC DC Converters Dc/dc Converter, 350W, 48V, 7.3A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 7.3 amps 7.3 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data