XP Power DC DC Converters QHL750300S15

Description
Isolated Module DC DC Converter 1 Output 15V 50A 200V - 425V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 50A 200V - 425V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4595-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4595-ND
DC DC Converters 1470-4595-ND
Isolated Module DC DC Converter 1 Output 15V 50A 200V - 425V Input

Isolated Module DC DC Converter 1 Output 15V 50A 200V - 425V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 50A; Power Supply Approvals Xp Power - 50AC8630 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 50A; Power Supply Approvals Xp Power
50AC8630
Dc-Dc Converter, 15V, 50A; Power Supply Approvals Xp Power 50AC8630
DC-DC CONVERTER, 15V, 50A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:750W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 50A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:750W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 15V, 50A; No. Of Outputs Xp Power - 50AC9617 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 50A; No. Of Outputs Xp Power
50AC9617
Dc-Dc Converter, 15V, 50A; No. Of Outputs Xp Power 50AC9617
DC-DC CONVERTER, 15V, 50A; No. of Outputs:1 Output; Output Power Max:750W; Output Voltage - Output 1:15V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 50A; No. of Outputs:1 Output; Output Power Max:750W; Output Voltage - Output 1:15V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4595-ND 50AC8630
Product Name DC DC Converters Dc-Dc Converter, 15V, 50A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 50 amps 50 amps
DC Input Voltage 200.0 to 425.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

480W Single Output Power Supplies - PSP-48024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-20-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1 amps
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details