XP Power Dc-Dc Converter, 100V, 0.0125A; High Voltage Power Supply Type Xp Power QH01-5

Description
DC-DC CONVERTER, 100V, 0.0125A; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:1.25W; Output Current Max:12.5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 100V, 0.0125A; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:1.25W; Output Current Max:12.5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 100V, 0.0125A; High Voltage Power Supply Type Xp Power - 78Y6107 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 100V, 0.0125A; High Voltage Power Supply Type Xp Power
78Y6107
Dc-Dc Converter, 100V, 0.0125A; High Voltage Power Supply Type Xp Power 78Y6107
DC-DC CONVERTER, 100V, 0.0125A; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:1.25W; Output Current Max:12.5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 100V, 0.0125A; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:1.25W; Output Current Max:12.5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 78Y6107
Product Name Dc-Dc Converter, 100V, 0.0125A; High Voltage Power Supply Type Xp Power
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2208-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details