XP Power DC DC Converters QHL75300S12

Description
Isolated Module DC DC Converter 1 Output 12V 6.25A 180V - 450V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 6.25A 180V - 450V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-QHL75300S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-QHL75300S12-ND
DC DC Converters 1470-QHL75300S12-ND
Isolated Module DC DC Converter 1 Output 12V 6.25A 180V - 450V Input

Isolated Module DC DC Converter 1 Output 12V 6.25A 180V - 450V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 6.25A; Power Supply Approvals Xp Power - 50AJ9502 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 6.25A; Power Supply Approvals Xp Power
50AJ9502
Dc-Dc Converter, 12V, 6.25A; Power Supply Approvals Xp Power 50AJ9502
DC-DC CONVERTER, 12V, 6.25A; Power Supply Approvals:-; Input Ratio:2.5:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 6.25A; Power Supply Approvals:-; Input Ratio:2.5:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-QHL75300S12-ND 50AJ9502
Product Name DC DC Converters Dc-Dc Converter, 12V, 6.25A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 6.25 amps 6.25 amps
DC Input Voltage 180.0 to 450.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details