XP Power DC DC Converters Q10-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 500µA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 500µA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3324-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3324-ND
DC DC Converters 1470-3324-ND
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 500µA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 1000V 500µA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 1Kv, 500Ua; High Voltage Power Supply Type Xp Power - 78Y6138 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1Kv, 500Ua; High Voltage Power Supply Type Xp Power
78Y6138
Dc-Dc Converter, 1Kv, 500Ua; High Voltage Power Supply Type Xp Power 78Y6138
DC-DC CONVERTER, 1KV, 500UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:500µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1KV, 500UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:500µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3324-ND 78Y6138
Product Name DC DC Converters Dc-Dc Converter, 1Kv, 500Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
DC-DC Converters - CC15-2412SRP-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI243A - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details