XP Power DC DC Converters Q03-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 300V 1.667mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 300V 1.667mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3309-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3309-ND
DC DC Converters 1470-3309-ND
High Voltage - Isolated Module DC DC Converter 1 Output 300V 1.667mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 300V 1.667mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 300V, 1667Ua; High Voltage Power Supply Type Xp Power - 78Y6123 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 300V, 1667Ua; High Voltage Power Supply Type Xp Power
78Y6123
Dc-Dc Converter, 300V, 1667Ua; High Voltage Power Supply Type Xp Power 78Y6123
DC-DC CONVERTER, 300V, 1667UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:1.667mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 300V, 1667UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:1.667mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3309-ND 78Y6123
Product Name DC DC Converters Dc-Dc Converter, 300V, 1667Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.0017 amps 0.0017 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Configurable Chassis Mount AC-DC Power supplies - NVA1-4G5TT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 5.0 to 24.0 volts
View Details