XP Power DC DC Converters QSB30024S48

Description
Isolated Module DC DC Converter 1 Output 48V 6.25A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 6.25A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4159-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4159-ND
DC DC Converters 1470-4159-ND
Isolated Module DC DC Converter 1 Output 48V 6.25A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 48V 6.25A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 300W, 48V, 6.25A; Power Supply Approvals Xp Power - 82X2420 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 300W, 48V, 6.25A; Power Supply Approvals Xp Power
82X2420
Dc/dc Converter, 300W, 48V, 6.25A; Power Supply Approvals Xp Power 82X2420
DC/DC CONVERTER, 300W, 48V, 6.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Width:57.9mmRoHS Compliant: Yes

DC/DC CONVERTER, 300W, 48V, 6.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Width:57.9mmRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 300W, 48V, 6.25A; No. Of Outputs Xp Power - 36AJ4092 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 300W, 48V, 6.25A; No. Of Outputs Xp Power
36AJ4092
Dc-Dc Converter, 300W, 48V, 6.25A; No. Of Outputs Xp Power 36AJ4092
DC-DC CONVERTER, 300W, 48V, 6.25A; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:48V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 300W, 48V, 6.25A; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:48V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4159-ND 82X2420 36AJ4092
Product Name DC DC Converters Dc/dc Converter, 300W, 48V, 6.25A; Power Supply Approvals Xp Power Dc-Dc Converter, 300W, 48V, 6.25A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 6.25 amps 6.25 amps 6.25 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details